Fiberoptics Technology, Inc. White LED Light Source FTIII21249

Description
In General, LEDs as “light engines” have several advantages: Useful life at least 50X longer than Halide (100x longer than Halogen). They are more efficient (less power consumed per unit of output) when compared to Halogen, Halide, or Xenon. They take up less space; they weigh less, they can be digitally controlled using simple circuitry. Units could be made available for UV, IR, and narrow wavelength applications. Of course, the LED “Light Engine” is not a panacea for the shortcomings of traditional fiber illumination sources. LEDs also have the following disadvantages: Their output is affected by heat. If the heat is not controlled, light output diminishes. More heat is generated, further diminishing output; the system eventually fails. It’s very difficult to get daylight color (5600K) white balance. They are not efficient light couplers; much of their power never enters the fiber.
Datasheet
Description
In General, LEDs as “light engines” have several advantages: Useful life at least 50X longer than Halide (100x longer than Halogen). They are more efficient (less power consumed per unit of output) when compared to Halogen, Halide, or Xenon. They take up less space; they weigh less, they can be digitally controlled using simple circuitry. Units could be made available for UV, IR, and narrow wavelength applications. Of course, the LED “Light Engine” is not a panacea for the shortcomings of traditional fiber illumination sources. LEDs also have the following disadvantages: Their output is affected by heat. If the heat is not controlled, light output diminishes. More heat is generated, further diminishing output; the system eventually fails. It’s very difficult to get daylight color (5600K) white balance. They are not efficient light couplers; much of their power never enters the fiber.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Light Source - FTIII21249 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
White LED Light Source
FTIII21249
White LED Light Source FTIII21249
In General, LEDs as “light engines” have several advantages: Useful life at least 50X longer than Halide (100x longer than Halogen). They are more efficient (less power consumed per unit of output) when compared to Halogen, Halide, or Xenon. They take up less space; they weigh less, they can be digitally controlled using simple circuitry. Units could be made available for UV, IR, and narrow wavelength applications. Of course, the LED “Light Engine” is not a panacea for the shortcomings of traditional fiber illumination sources. LEDs also have the following disadvantages: Their output is affected by heat. If the heat is not controlled, light output diminishes. More heat is generated, further diminishing output; the system eventually fails. It’s very difficult to get daylight color (5600K) white balance. They are not efficient light couplers; much of their power never enters the fiber.

In General, LEDs as “light engines” have several advantages:

  • Useful life at least 50X longer than Halide (100x longer than Halogen).
  • They are more efficient (less power consumed per unit of output) when compared to Halogen, Halide, or Xenon.
  • They take up less space; they weigh less, they can be digitally controlled using simple circuitry.
  • Units could be made available for UV, IR, and narrow wavelength applications.

Of course, the LED “Light Engine” is not a panacea for the shortcomings of traditional fiber illumination sources. LEDs also have the following disadvantages:

  • Their output is affected by heat. If the heat is not controlled, light output diminishes. More heat is generated, further diminishing output; the system eventually fails.
  • It’s very difficult to get daylight color (5600K) white balance.
  • They are not efficient light couplers; much of their power never enters the fiber.
Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII21249
Product Name White LED Light Source
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Intensity Control Analog Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Light Line - FTIDL16855-6 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot; Dual Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
CAMPACK DV KIT I - LK2504/943639 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 50 watts
View Details