Fiberoptics Technology, Inc. LED Light Source FTIII20507

Description
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.
Datasheet
Description
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Source - FTIII20507 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
LED Light Source
FTIII20507
LED Light Source FTIII20507
The NEWEST fiber optic lighting offering from FTI features a bright, reliable, compact electronic solution for commercial and technical lighting applications. Long life (50000) hours, no lamp to change. Stable output throughout the usable life. Integral heat management with temperature controlled cooling fan. Very small footprint. Three-chip RGB version outputs 16M user-selectable colors. DMX 512, RJ45 and mini-USB addressable to control intensity, color and duration.

The NEWEST fiber optic lighting offering
from FTI features a bright, reliable, compact
electronic solution for commercial and
technical lighting applications.
Long life (50000) hours, no lamp to
change.
Stable output throughout the usable life.
Integral heat management with
temperature controlled cooling fan.
Very small footprint.
Three-chip RGB version outputs 16M
user-selectable colors.
DMX 512, RJ45 and mini-USB
addressable to control intensity, color and
duration.

Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII20507
Product Name LED Light Source
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Active Area Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MO150 Light Source with Integral Filter Drawer - FTIII19585 - Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
POWER KIT I - LK2524/944973 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details