Fiberoptics Technology, Inc. MO150 Light Source with Integral Filter Drawer FTIII16798

Description
Interchangeable EKE or extra bright EJA lamp. On/off switch separate from the dimmer for maximum control and repeatability Interchangeable adapter accepts all brands of fiber optic light guides. 1” Bezel is very cool, and accepts oversized light guides. Also includes space for an extra 25mm filter.
Datasheet
Description
Interchangeable EKE or extra bright EJA lamp. On/off switch separate from the dimmer for maximum control and repeatability Interchangeable adapter accepts all brands of fiber optic light guides. 1” Bezel is very cool, and accepts oversized light guides. Also includes space for an extra 25mm filter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MO150 Light Source with Integral Filter Drawer - FTIII16798 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
MO150 Light Source with Integral Filter Drawer
FTIII16798
MO150 Light Source with Integral Filter Drawer FTIII16798
Interchangeable EKE or extra bright EJA lamp. On/off switch separate from the dimmer for maximum control and repeatability Interchangeable adapter accepts all brands of fiber optic light guides. 1” Bezel is very cool, and accepts oversized light guides. Also includes space for an extra 25mm filter.

Interchangeable EKE or extra bright EJA lamp.
On/off switch separate from the dimmer for
maximum control and repeatability
Interchangeable adapter accepts all brands of fiber
optic light guides.
1” Bezel is very cool, and accepts oversized light
guides. Also includes space for an extra 25mm filter.

Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIII16798
Product Name MO150 Light Source with Integral Filter Drawer
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
FO150 Light Source - FTIII 17020 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot (optional feature); Dual Spot (optional feature); Ring (optional feature); Line (optional feature); Dome (optional feature); Backlight (optional feature); Structured Light (optional feature)
Light Source Lamp
Illuminator Features Polarizing (optional feature); Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
STUDIO INTERVIEW KIT without case - LK2336/945246 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 120 volts
View Details