Fiberoptics Technology, Inc. Medical Headlight FTIHL17526

Description
This product works equally well in an industrial or medical environment. Made from dependable, rugged and comfortable materials, FTI headlamp systems offer the following features: Adjustable, lightweight rigid head band with flexible (removable) or rigid (adjustable) crown support. Fixed 100mm spot or 10-75mm adjustable spot at 16” (406mm). Integral autoclavable joystick for accurate and easy positioning. Ergonomically designed lensing system is unobtrusive, yet perfectly positioned to put light wherever the user wants to see. 7.5 ft (2.29M) 5mm bifurcated multi strand glass fiber optic light guide for dependable long life. Threaded universal adapter accepts Storz, Olympus, Pilling, Wolf, ACMI and many other input tips. In addition, a standard FTI input can be selected for use with the entire line of FTI illuminators. 1 year warranty. CE (IEC 601-1), UL(2601) certified as Class I equipment, type BF continuous operation. FDA Class II product.
Datasheet
Description
This product works equally well in an industrial or medical environment. Made from dependable, rugged and comfortable materials, FTI headlamp systems offer the following features: Adjustable, lightweight rigid head band with flexible (removable) or rigid (adjustable) crown support. Fixed 100mm spot or 10-75mm adjustable spot at 16” (406mm). Integral autoclavable joystick for accurate and easy positioning. Ergonomically designed lensing system is unobtrusive, yet perfectly positioned to put light wherever the user wants to see. 7.5 ft (2.29M) 5mm bifurcated multi strand glass fiber optic light guide for dependable long life. Threaded universal adapter accepts Storz, Olympus, Pilling, Wolf, ACMI and many other input tips. In addition, a standard FTI input can be selected for use with the entire line of FTI illuminators. 1 year warranty. CE (IEC 601-1), UL(2601) certified as Class I equipment, type BF continuous operation. FDA Class II product.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Headlight - FTIHL17526 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Medical Headlight
FTIHL17526
Medical Headlight FTIHL17526
This product works equally well in an industrial or medical environment. Made from dependable, rugged and comfortable materials, FTI headlamp systems offer the following features: Adjustable, lightweight rigid head band with flexible (removable) or rigid (adjustable) crown support. Fixed 100mm spot or 10-75mm adjustable spot at 16” (406mm). Integral autoclavable joystick for accurate and easy positioning. Ergonomically designed lensing system is unobtrusive, yet perfectly positioned to put light wherever the user wants to see. 7.5 ft (2.29M) 5mm bifurcated multi strand glass fiber optic light guide for dependable long life. Threaded universal adapter accepts Storz, Olympus, Pilling, Wolf, ACMI and many other input tips. In addition, a standard FTI input can be selected for use with the entire line of FTI illuminators. 1 year warranty. CE (IEC 601-1), UL(2601) certified as Class I equipment, type BF continuous operation. FDA Class II product.

This product works equally well in an industrial or medical environment. Made from dependable, rugged and comfortable materials, FTI headlamp systems offer the following features:

  • Adjustable, lightweight rigid head band with flexible (removable) or rigid (adjustable) crown support.
  • Fixed 100mm spot or 10-75mm adjustable spot at 16” (406mm).
  • Integral autoclavable joystick for accurate and easy positioning.
  • Ergonomically designed lensing system is unobtrusive, yet perfectly positioned to put light wherever the user wants to see.
  • 7.5 ft (2.29M) 5mm bifurcated multi strand glass fiber optic light guide for dependable long life.
  • Threaded universal adapter accepts Storz, Olympus, Pilling, Wolf, ACMI and many other input tips. In addition, a standard FTI input can be selected for use with the entire line of FTI illuminators.
  • 1 year warranty.
  • CE (IEC 601-1), UL(2601) certified as Class I equipment, type BF continuous operation.
  • FDA Class II product.
Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIHL17526
Product Name Medical Headlight
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Telecentric Transmission Illuminator - TDB 15 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 0.5906 inch (15 mm)
View Details
MO150 Light Source with Integral Filter Drawer - FTIII19585 - Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
View Details
 - R-100-2 V2 - Image Labs International
Image Labs International
Specs
Illumination Type Ring
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details