Fiberoptics Technology, Inc. 4 Way Articulating Fiberscope FTIFS19966

Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.
Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Suppliers

Company
Product
Description
Supplier Links
4 Way Articulating Fiberscope - FTIFS19966 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
4 Way Articulating Fiberscope
FTIFS19966
4 Way Articulating Fiberscope FTIFS19966
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market.

Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiberscopes
Product Number FTIFS19966
Product Name 4 Way Articulating Fiberscope
Features Camera Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Special Feature Fiberscope - IF5D4X1-14 - Evident Scientific
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount
Diameter 5 mm (0.1969 inch)
View Details
Ultra Thin HQ Micro Borescope - MF - Fiberscope.net by MEDIT
Specs
Viewing Angle Direct
Features Video
Diameter 0.5000 to 0.8000 mm (0.0197 to 0.0315 inch)
View Details
Flexible Mining Scope - FS 75 x 15 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Viewing Angle Direct; Side
Diameter 0.7500 mm (0.0295 inch)
Working Length 4.57 m (5 yd)
View Details