Fiberoptics Technology, Inc. 2 Way Articulating Fiberscope FTIFS19956

Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.
Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Suppliers

Company
Product
Description
Supplier Links
2 Way Articulating Fiberscope - FTIFS19956 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
2 Way Articulating Fiberscope
FTIFS19956
2 Way Articulating Fiberscope FTIFS19956
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market.

Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiberscopes
Product Number FTIFS19956
Product Name 2 Way Articulating Fiberscope
Features Camera Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Small Diameter Fiberscope - IF4D5 - Evident Scientific
Specs
Viewing Angle Direct
Features Camera Mount; Video (optional feature)
Diameter 4.1 mm (0.1614 inch)
View Details
Flexible Fiberscope - FS 394 x 120 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Viewing Angle Direct; Side (optional feature)
Features Camera Mount (optional feature); Video (optional feature)
Diameter 10.01 mm (0.3940 inch)
View Details
Fiberscope with 2-way Tip Articulation - FI-2 - Fiberscope.net by MEDIT
Specs
Viewing Angle Direct
Diameter 4 to 8 mm (0.1575 to 0.3150 inch)
Working Length 1.35 to 1.85 m (1.48 to 2.02 yd)
View Details
Fiberscope 1.7mm, K Series - K-1 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Diameter 1.68 mm (0.0661 inch)
Working Length 0.3048 m (0.3333 yd)
Field of View 55 degrees
View Details