Fiberoptics Technology, Inc. 2 Way Articulating Fiberscope FTIFS19954

Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.
Description
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Suppliers

Company
Product
Description
Supplier Links
2 Way Articulating Fiberscope - FTIFS19954 - Fiberoptics Technology, Inc.
Pomfret, CT, USA
2 Way Articulating Fiberscope
FTIFS19954
2 Way Articulating Fiberscope FTIFS19954
Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market. Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Also known as boroscopes or endoscopes, these products have a myriad of uses in industrial inspection applications. Excellent resolution from the quartz image array produces a bright, detailed image, while an innovative linkage design allows us to market an articulating scope for almost 50% less than traditional products on the market.

Our latest models offer improved 17K resolution, increasing image size 70%, integral C mount adapter to attach most digital cameras, and Xenon lamp option which doubles illumination power when compared to the standard lamp/battery handle design.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Fiberscopes
Product Number FTIFS19954
Product Name 2 Way Articulating Fiberscope
Features Camera Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

4 Way Articulating Fiberscope - FTIFS19962 - Fiberoptics Technology, Inc.
Specs
Features Camera Mount (optional feature)
Diameter 8 mm (0.3150 inch)
Working Length 1 m (1.09 yd)
View Details
45 Degree Fiber Optic Micro Probe Inspection Kit - FOMPIK-45 - Titan Tool Supply, Inc.
Specs
Viewing Angle Oblique
Diameter 0.8128 to 3.05 mm (0.0320 to 0.1200 inch)
Working Length 1.22 m (1.33 yd)
View Details
Flexible Nasopharyngoscope - ENT 3.6 F - Optim LLC.
Specs
Viewing Angle Direct
Features Video (optional feature)
Diameter 3.6 mm (0.1417 inch)
View Details