Fiberoptics Technology, Inc. Light Line FTIDL16855-6

Description
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost. •The standard bundle length of 40" (1M) is suitable for most applications. •Fixture holes in the all aluminum, black anodized body assist in mounting. •Black anodized aluminum adapter is attached to the PVC covered metal sheathing for durability and long term performance. •Ends of the fiber line are flush with the housing.
Datasheet
Description
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost. •The standard bundle length of 40" (1M) is suitable for most applications. •Fixture holes in the all aluminum, black anodized body assist in mounting. •Black anodized aluminum adapter is attached to the PVC covered metal sheathing for durability and long term performance. •Ends of the fiber line are flush with the housing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Line FTIDL16855-6
FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features: •Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long. • Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost. •The standard bundle length of 40" (1M) is suitable for most applications. •Fixture holes in the all aluminum, black anodized body assist in mounting. •Black anodized aluminum adapter is attached to the PVC covered metal sheathing for durability and long term performance. •Ends of the fiber line are flush with the housing.

FTI's concentrates its effort designing and manufacturing custom lines. However, FTI also manufactures standard Light Lines in a wide variety of sizes and shapes, with the following features:
•Line lengths of .125" (3mm) or less up to lines 4 feet (122cm) long.
• Excellent fiber packing and alignment using proprietary manufacturing techniques, compares favorably with “wound” lines in quality without associated cost.
•The standard bundle length of 40" (1M) is suitable for
most applications.
•Fixture holes in the all aluminum, black anodized body assist in mounting.
•Black anodized aluminum adapter is attached to the PVC covered metal sheathing for durability and long term performance.
•Ends of the fiber line are flush with the housing.

Supplier's Site Datasheet

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIDL16855-6
Product Name Light Line
Illumination Type Spot; Dual Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MO150 Light Source with Integral Filter Drawer - FTIII19585 - Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
AC/DC VIDEO TRAVEL KIT - LK2255/943623 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details