Fiberoptics Technology, Inc. Backlights FTIBL16309

Description
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).
Description
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).

Suppliers

Company
Product
Description
Supplier Links
Backlights FTIBL16309
FTI manufactures several standard products for machine vision lighting with the following features: • Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part • A standard bundle length of 36" (914mm) is suitable for most applications • Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products • FTI Backlights can be used with all strobe lights manufactured today • Fixture holes in the all aluminum, black anodized body assist in mounting • SS input adapter is swaged on the SS sheathing for durability and long life • Housing thickness less than 1" (25mm).

FTI manufactures several standard products for machine vision lighting with the following features:
• Intense, uniform output, created by a proprietary process to insure consistency and optimal performance from part to part
• A standard bundle length of 36" (914mm) is suitable for most applications
• Because FTI's bundle is made with glass, the input can withstand heat (and light energy) that could melt plastic fiber products
• FTI Backlights can be used with all strobe lights manufactured today
• Fixture holes in the all aluminum, black anodized body assist in mounting
• SS input adapter is swaged on the SS sheathing for durability and long life
• Housing thickness less than 1" (25mm).

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Illuminators
Product Number FTIBL16309
Product Name Backlights
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Ringlights & Ringlight Options - FTIRL21190 - Fiberoptics Technology, Inc.
Specs
Illumination Type Ring
Illuminator Features Fiber Optic
Active Area Length 4.19 inch (106 mm)
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
POWER KIT I w/ BC4014 - SL3096/945131 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details