The FS394 is a flexible fiberscope that delivers high-resolution images of remote, difficult to reach areas. The ability to deflect the end of the fiberscope greatly enhances inspection capabilities, which allows the user to direct the instrument around bends and corners to view more inaccessible areas of machinery and equipment.
| Fiberoptics Technology, Inc. | |
|---|---|
| Product Category | Fiberscopes |
| Product Number | FS 394 x 40 |
| Product Name | Flexible Fiberscope |
| Viewing Angle | Direct; Side (optional feature) |
| Features | Camera Mount (optional feature); Video (optional feature) |
| Diameter | 10.01 mm (0.3940 inch) |