This general purpose fiberscope is designed to be a valuable inspection device which is capable of reducing or eliminating costly machine and equipment teardown for inspection purposes. With the portable battery handle light source, the FS 312 becomes a self-contained, versatile inspection device to detect worn, damaged or otherwise inadequate conditions in hidden or normally inaccessible areas
| Fiberoptics Technology, Inc. | |
|---|---|
| Product Category | Fiberscopes |
| Product Number | FS 312 x 24 |
| Product Name | General Purpose Fiberscope |
| Viewing Angle | Direct; Side (optional feature) |
| Features | Camera Mount (optional feature); Video (optional feature) |
| Diameter | 7.92 mm (0.3120 inch) |