Fiberoptics Technology, Inc. PMMA (.50NA) Spool Fiber Optic Raw Fiber 0.030" Diameter

Description
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.
Description
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

Suppliers

Company
Product
Description
Supplier Links
PMMA (.50NA) Spool Fiber Optic Raw Fiber - 0.030
Pomfret, CT, USA
PMMA (.50NA) Spool Fiber Optic Raw Fiber
0.030" Diameter
PMMA (.50NA) Spool Fiber Optic Raw Fiber 0.030" Diameter
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Specialty Optical Fiber
Product Number 0.030" Diameter
Product Name PMMA (.50NA) Spool Fiber Optic Raw Fiber
Fiber Type Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Large Core Optical Fiber - End Emitting for Halogen and Halide - 156629 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 3000 µm (118 mils)
Number of Fibers 1
View Details
Specs
Fiber Type Bare
Fiber Mode SingleMode
Core Size 8.4 µm (0.3307 mils)
View Details
Specs
Core Size 50 µm (1.97 mils)
Numerical Aperture 0.2200
Bending Radius 12 to 31 mm (0.4921 to 1.22 inch)
View Details