Fiberoptics Technology, Inc. Borosilicate Glass (.25NA) Fiber Optic Raw Fiber 30' Length (37 Micron Diameter)

Description
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.
Description
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

Suppliers

Company
Product
Description
Supplier Links
Borosilicate Glass (.25NA) Fiber Optic Raw Fiber - 30' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.25NA) Fiber Optic Raw Fiber
30' Length (37 Micron Diameter)
Borosilicate Glass (.25NA) Fiber Optic Raw Fiber 30' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site
Borosilicate Glass (.44NA) Fiber Optic Raw Fiber - 30' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.44NA) Fiber Optic Raw Fiber
30' Length (37 Micron Diameter)
Borosilicate Glass (.44NA) Fiber Optic Raw Fiber 30' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site
Borosilicate Glass (.66NA) Fiber Optic Raw Fiber - 30' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.66NA) Fiber Optic Raw Fiber
30' Length (37 Micron Diameter)
Borosilicate Glass (.66NA) Fiber Optic Raw Fiber 30' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site
Borosilicate Glass (.55NA) Fiber Optic Raw Fiber - 30' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.55NA) Fiber Optic Raw Fiber
30' Length (37 Micron Diameter)
Borosilicate Glass (.55NA) Fiber Optic Raw Fiber 30' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc. Fiberoptics Technology, Inc. Fiberoptics Technology, Inc. Fiberoptics Technology, Inc.
Product Category Specialty Optical Fiber Specialty Optical Fiber Specialty Optical Fiber Specialty Optical Fiber
Product Number 30' Length (37 Micron Diameter) 30' Length (37 Micron Diameter) 30' Length (37 Micron Diameter) 30' Length (37 Micron Diameter)
Product Name Borosilicate Glass (.25NA) Fiber Optic Raw Fiber Borosilicate Glass (.44NA) Fiber Optic Raw Fiber Borosilicate Glass (.66NA) Fiber Optic Raw Fiber Borosilicate Glass (.55NA) Fiber Optic Raw Fiber
Fiber Type Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Large Core Optical Fiber - End Emitting for LED - 156282 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 12400 µm (488 mils)
Number of Fibers 1
View Details
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
View Details
Specs
Core Size 50 µm (1.97 mils)
Numerical Aperture 0.2200
Bending Radius 12 to 31 mm (0.4921 to 1.22 inch)
View Details