Fiber Instrument Sales, Inc./FIS FIS Wavelength Division Multiplexer WDM13550122UC

Description
250mm fiber configuration, widely used fro fiber communication systems
Description
250mm fiber configuration, widely used fro fiber communication systems

Suppliers

Company
Product
Description
Supplier Links
FIS Wavelength Division Multiplexer - WDM13550122UC - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Wavelength Division Multiplexer
WDM13550122UC
FIS Wavelength Division Multiplexer WDM13550122UC
250mm fiber configuration, widely used fro fiber communication systems

250mm fiber configuration, widely used fro fiber communication systems

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Couplers
Product Number WDM13550122UC
Product Name FIS Wavelength Division Multiplexer
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
Coupler Features Pigtail; Bi-directional
Coupler Package f3.0mm×54mm
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 2, 50/50, 1310/1550nm, FC/APC - F-CPL-B12355-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Singlemode Optical Splitter - 2300-14-A - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Cable Type Single Mode
Coupler Type Single Window; Dual Window
Wavelength 1300 nm; 1550 nm
View Details