Fiber Instrument Sales, Inc./FIS FIS Wavelength Division Multiplexer WDM13500129UC

Description
900mm fiber configuration, widely used fro fiber communication systems
Description
900mm fiber configuration, widely used fro fiber communication systems

Suppliers

Company
Product
Description
Supplier Links
FIS Wavelength Division Multiplexer - WDM13500129UC - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Wavelength Division Multiplexer
WDM13500129UC
FIS Wavelength Division Multiplexer WDM13500129UC
900mm fiber configuration, widely used fro fiber communication systems

900mm fiber configuration, widely used fro fiber communication systems

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Couplers
Product Number WDM13500129UC
Product Name FIS Wavelength Division Multiplexer
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
Coupler Features Pigtail; Bi-directional
Coupler Package f3.0mm×70mm
Unlock Full Specs
to access all available technical data

Similar Products

Wavelength Division Multiplexer, 1x2, 1310/1550nm, ±20nm, FC/APC. - F-WDM-S11315-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package A
View Details
MM Couplers\Splitters -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Cable Type Multimode
Wavelength 1300 nm; 850 and 1310
Coupler Features Rack Mount (optional feature); Bi-directional (optional feature)
View Details