Corning Optical Communications Optical Fiber InfiniCor®

Description
World’s first laser-optimized™ 62.5 µm multimode fiber In today’s business environment, communication must be an instant, with large quantities of data transmitted effortlessly, at the touch of a button. With superior technology and profile control, InfiniCor® multimode optical fiber is designed for high performance with laser-based or LED protocols. It optimizes performance in legacy enterprise, local area, and storage area networks, as well as in central office interconnects.
Datasheet
Description
World’s first laser-optimized™ 62.5 µm multimode fiber In today’s business environment, communication must be an instant, with large quantities of data transmitted effortlessly, at the touch of a button. With superior technology and profile control, InfiniCor® multimode optical fiber is designed for high performance with laser-based or LED protocols. It optimizes performance in legacy enterprise, local area, and storage area networks, as well as in central office interconnects.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiber - InfiniCor® - Corning Optical Communications
Hickory, NC, USA
Optical Fiber
InfiniCor®
Optical Fiber InfiniCor®
World’s first laser-optimized™ 62.5 µm multimode fiber In today’s business environment, communication must be an instant, with large quantities of data transmitted effortlessly, at the touch of a button. With superior technology and profile control, InfiniCor® multimode optical fiber is designed for high performance with laser-based or LED protocols. It optimizes performance in legacy enterprise, local area, and storage area networks, as well as in central office interconnects.

World’s first laser-optimized™ 62.5 µm multimode fiber

In today’s business environment, communication must be an instant, with large quantities of data transmitted effortlessly, at the touch of a button. With superior technology and profile control, InfiniCor® multimode optical fiber is designed for high performance with laser-based or LED protocols. It optimizes performance in legacy enterprise, local area, and storage area networks, as well as in central office interconnects.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Specialty Optical Fiber
Product Number InfiniCor®
Product Name Optical Fiber
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 20 m (65.6 ft.) - N28H-20M-AQ - Tripp Lite by Eaton
Specs
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Multimode Optical Fiber - 62.5/50um - OM1/2 - M2 Optics, Inc.
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
View Details
Optical Fiber - SMF-28® Ultra 200 - Corning Optical Communications
Corning Optical Communications
Specs
Fiber Type Bare
Core Size 8.2 µm (0.3228 mils)
Numerical Aperture 0.1400
View Details