Fiber Instrument Sales, Inc./FIS FIS Bi-Directional Singlemode Coupler SDW13530122UC

Description
250 um fiber size, low excess loss, high stability and reliability
Description
250 um fiber size, low excess loss, high stability and reliability

Suppliers

Company
Product
Description
Supplier Links
FIS Bi-Directional Singlemode Coupler - SDW13530122UC - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bi-Directional Singlemode Coupler
SDW13530122UC
FIS Bi-Directional Singlemode Coupler SDW13530122UC
250 um fiber size, low excess loss, high stability and reliability

250 um fiber size, low excess loss, high stability and reliability

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Couplers
Product Number SDW13530122UC
Product Name FIS Bi-Directional Singlemode Coupler
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
Coupler Features Bi-directional
Coupler Package f3.0mm×54mm
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Multimode, 1 x 2, 10/90, 1310 nm - F-CPL-M12131 - Newport MKS
Specs
Cable Type Multimode
Wavelength 1310 nm
Coupler Package B
View Details
Fused Coupler WDM 1310 / 1550 nm, Single Mode -  - HUBER+SUHNER AG
Specs
Cable Type Single Mode
View Details
FIS Bi-Directional Singlemode Coupler - SDW13550222UC - Fiber Instrument Sales, Inc./FIS
Specs
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
View Details