Fiber Instrument Sales, Inc./FIS FIS Bi-Directional Singlemode Coupler SDW13520122UC

Description
250 um fiber size, low excess loss, high stability and reliability
Description
250 um fiber size, low excess loss, high stability and reliability

Suppliers

Company
Product
Description
Supplier Links
FIS Bi-Directional Singlemode Coupler - SDW13520122UC - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bi-Directional Singlemode Coupler
SDW13520122UC
FIS Bi-Directional Singlemode Coupler SDW13520122UC
250 um fiber size, low excess loss, high stability and reliability

250 um fiber size, low excess loss, high stability and reliability

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Couplers
Product Number SDW13520122UC
Product Name FIS Bi-Directional Singlemode Coupler
Cable Type Single Mode
Coupler Type Dual Window
Wavelength 1550 nm; 1310
Coupler Features Bi-directional
Coupler Package f3.0mm×54mm
Unlock Full Specs
to access all available technical data

Similar Products

Variable Ratio Coupler, 830nm, Non-PM, FC/APC Connectors - F-CPL-830-N-FA - Newport MKS
Specs
Wavelength 780 - 830 nm
Coupler Connector FC/APC
View Details
Fiber Micro-Lens Array - FCA 1000Si - Axetris AG
Specs
Cable Type Single Mode
Wavelength 1300 nm; 1550 nm; 1260-1620 nm
Insertion Loss 1 dB
View Details
Duplex Multimode Fiber Coupler (SC/ST) - N456-000 - Tripp Lite by Eaton
Specs
Cable Type Multimode
Coupler Connector SC DUPLEX (FEMALE)
View Details