Easy to read color display, one button auto testing
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | OVX-QUAD |
| Product Name | FIS Advanced Mini-OTDR |
| Test Equipment Type | Hand Held |
| Connector Type | FC; SC; ST |
| Analyzer Features | Internal Disk Drive; Display |
| Wavelength Range | 850 to 1550 nm (8500 to 15500 Å) |