One button scan, easy zoom features, 220V model available
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | OVM-9999A |
| Product Name | FIS Hand Held Mini-OTDR |
| Test Equipment Type | Hand Held |
| Connector Type | SC |
| Analyzer Features | Display |
| Interface | RS232 |
| Wavelength Range | 850 to 1550 nm (8500 to 15500 Å) |