One button scan, easy zoom features, 220V model available
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | OVM-9299A |
| Product Name | FIS Ruggedized HH Mini-OTDR |
| Test Equipment Type | Hand Held |
| Cable Type | Multimode |
| Connector Type | SC |
| Analyzer Features | Display |
| Interface | RS232 |