One button scan, easy zoom features, certification software included
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | OVM-9199AHH |
| Product Name | FIS Hand Held Certification Mini-OTDR |
| Test Equipment Type | Hand Held |
| Cable Type | Single-mode |
| Connector Type | FC; SC; ST |
| Analyzer Features | Internal Disk Drive; Display |
| Interface | RS232 |