Includes high resolution power meter calibrated at 850/1310/1490/1550
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Fiber Optic Test Sources |
| Product Number | OV3-1415 |
| Product Name | FIS Optical Verifier |
| Emitter Type | Laser Diode |
| Operating Mode | Continuous Wave; 2000 Hz |
| Test Equipment Type | Hand Held |
| Cable Type | Single-mode |