Corning Optical Communications Multimode Optical Fiber ClearCurve®

Description
Corning® ClearCurve® ultra-bendable, laser-optimized™ multimode optical fiber delivers enhanced macrobending performance while maintaining compatibility with current optical fibers, equipment, practices and procedures. ClearCurve® OM2, OM3, and OM4 multimode fibers are designed to withstand tight bends and challenging cabling routes with substantially less signal loss than conventional multimode fiber. Corning® ClearCurve® OM5 wide band fiber is OM4 compliant and supports single wavelength or multi-wavelength transmission systems in the vicinity of 850 nm to 950 nm. The bandwidth specifications at 850 nm are equivalent to ClearCurve® OM4 fiber, as well as the optical and mechanical attributes, ensuring backwards compatibility. ClearCurve OM5 wide band fiber is also designed to withstand tight bends across the entire WDM wavelength range.
Datasheet
Description
Corning® ClearCurve® ultra-bendable, laser-optimized™ multimode optical fiber delivers enhanced macrobending performance while maintaining compatibility with current optical fibers, equipment, practices and procedures. ClearCurve® OM2, OM3, and OM4 multimode fibers are designed to withstand tight bends and challenging cabling routes with substantially less signal loss than conventional multimode fiber. Corning® ClearCurve® OM5 wide band fiber is OM4 compliant and supports single wavelength or multi-wavelength transmission systems in the vicinity of 850 nm to 950 nm. The bandwidth specifications at 850 nm are equivalent to ClearCurve® OM4 fiber, as well as the optical and mechanical attributes, ensuring backwards compatibility. ClearCurve OM5 wide band fiber is also designed to withstand tight bends across the entire WDM wavelength range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimode Optical Fiber - ClearCurve® - Corning Optical Communications
Hickory, NC, USA
Multimode Optical Fiber
ClearCurve®
Multimode Optical Fiber ClearCurve®
Corning® ClearCurve® ultra-bendable, laser-optimized™ multimode optical fiber delivers enhanced macrobending performance while maintaining compatibility with current optical fibers, equipment, practices and procedures. ClearCurve® OM2, OM3, and OM4 multimode fibers are designed to withstand tight bends and challenging cabling routes with substantially less signal loss than conventional multimode fiber. Corning® ClearCurve® OM5 wide band fiber is OM4 compliant and supports single wavelength or multi-wavelength transmission systems in the vicinity of 850 nm to 950 nm. The bandwidth specifications at 850 nm are equivalent to ClearCurve® OM4 fiber, as well as the optical and mechanical attributes, ensuring backwards compatibility. ClearCurve OM5 wide band fiber is also designed to withstand tight bends across the entire WDM wavelength range.

Corning® ClearCurve® ultra-bendable, laser-optimized™ multimode optical fiber delivers enhanced macrobending performance while maintaining compatibility with current optical fibers, equipment, practices and procedures. ClearCurve® OM2, OM3, and OM4 multimode fibers are designed to withstand tight bends and challenging cabling routes with substantially less signal loss than conventional multimode fiber.

Corning® ClearCurve® OM5 wide band fiber is OM4 compliant and supports single wavelength or multi-wavelength transmission systems in the vicinity of 850 nm to 950 nm. The bandwidth specifications at 850 nm are equivalent to ClearCurve® OM4 fiber, as well as the optical and mechanical attributes, ensuring backwards compatibility. ClearCurve OM5 wide band fiber is also designed to withstand tight bends across the entire WDM wavelength range.

Supplier's Site Datasheet

Technical Specifications

  Corning Optical Communications
Product Category Specialty Optical Fiber
Product Number ClearCurve®
Product Name Multimode Optical Fiber
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
UV Series - UV 50/125 P - CeramOptec Industries, Inc.
CeramOptec Industries, Inc.
Specs
Fiber Type Fluorine Doped Cladding, Buffer*
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
View Details
Fibercore Specialty SM Fiber - SM600 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare
Fiber Mode SingleMode
Core Size 4.3 to 125 µm (0.1693 to 4.92 mils)
View Details
High Index Specialty Optical Fibers - RC 1300 - Corning Optical Communications
Specs
Fiber Type Bare
Core Size 4.9 µm (0.1929 mils)
Wavelength 1280 to ? nm (12800 to ? Å)
View Details