Fiber Instrument Sales, Inc./FIS FIS ST/UPC Male-Female Attenuator F1-9621C03

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS ST/UPC Male-Female Attenuator - F1-9621C03 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS ST/UPC Male-Female Attenuator
F1-9621C03
FIS ST/UPC Male-Female Attenuator F1-9621C03
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-9621C03
Product Name FIS ST/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Variable Attenuator, Ultrafast, 690 - 1040 nm - VA-BB-2-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 690 to 1040 nm (6900 to 10400 Å)
View Details
ST Attenuator 20DB - FC 22ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Attenuation Range 20 dB
View Details
Fiber Optic Attenuators - 5073-FOATLCU-15D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type LC
Attenuation Range 15 dB
View Details
FIS MU/UPC Male-Female Attenuator - F1-9521C15 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type MU
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details