Fiber Instrument Sales, Inc./FIS FIS MU/UPC Male-Female Attenuator F1-9521C09

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS MU/UPC Male-Female Attenuator - F1-9521C09 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS MU/UPC Male-Female Attenuator
F1-9521C09
FIS MU/UPC Male-Female Attenuator F1-9521C09
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-9521C09
Product Name FIS MU/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type MU
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Manual Variable Attenuator, Ultrafast, 650 - 1350 nm - VA-BB-4 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 650 to 1350 nm (6500 to 13500 Å)
View Details
FC Attenuator 20db - FC 1ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Attenuation Range 20 dB
View Details
Fiber Optic Attenuators - 5073-FOATSCU-25D-ND - DigiKey
Specs
Cable Type Single Mode
Connector Type SC
Attenuation Range 25 dB
View Details
FIS MU/UPC Male-Female Attenuator - F1-9521C04 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type MU
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details