Fiber Instrument Sales, Inc./FIS FIS LC/UPC Male-Female Attenuator F1-8761C10

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS LC/UPC Male-Female Attenuator - F1-8761C10 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS LC/UPC Male-Female Attenuator
F1-8761C10
FIS LC/UPC Male-Female Attenuator F1-8761C10
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8761C10
Product Name FIS LC/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 488 nm - VA-CB-488-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 488 nm (4880 Å)
View Details
FIS ST, SMA or FDDI Fixed Attenuator - A40D-20S - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SMA
Operational Wavelength Range 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details