Fiber Instrument Sales, Inc./FIS FIS LC/UPC Male-Female Attenuator F1-8761C08

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS LC/UPC Male-Female Attenuator - F1-8761C08 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS LC/UPC Male-Female Attenuator
F1-8761C08
FIS LC/UPC Male-Female Attenuator F1-8761C08
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8761C08
Product Name FIS LC/UPC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type LC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, 1300 nm - VA-CB-1300-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1300 nm (13000 Å)
View Details
Fiber Attenuator - LC/UPC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, SC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
LC APC Attenuators -  - HUBER+SUHNER AG
HUBER+SUHNER AG
Specs
Cable Type Single Mode
Connector Type LC
View Details