Fiber Instrument Sales, Inc./FIS FIS FC/APC Male-Female Attenuator F1-8751C06

Description
Fixed attenuation values are available in 1db increments for 1 to 20db
Description
Fixed attenuation values are available in 1db increments for 1 to 20db

Suppliers

Company
Product
Description
Supplier Links
FIS FC/APC Male-Female Attenuator - F1-8751C06 - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS FC/APC Male-Female Attenuator
F1-8751C06
FIS FC/APC Male-Female Attenuator F1-8751C06
Fixed attenuation values are available in 1db increments for 1 to 20db

Fixed attenuation values are available in 1db increments for 1 to 20db

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8751C06
Product Name FIS FC/APC Male-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Manual, 400 - 700 nm Broadband - VA-CB-1 - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 400 to 700 nm (4000 to 7000 Å)
View Details
In-Line Optical Attenuators, Flat Wavelength, ST® Compatible UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type ST
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details
FIS Bulkhead Female-Female Attenuator - F1-8322S - Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 nm (13100 Å)
View Details
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details