Fiber Instrument Sales, Inc./FIS FIS Bulkhead Female-Female Attenuator F1-8221S

Description
Filter technology, vibration and temperature resistant
Description
Filter technology, vibration and temperature resistant

Suppliers

Company
Product
Description
Supplier Links
FIS Bulkhead Female-Female Attenuator - F1-8221S - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS Bulkhead Female-Female Attenuator
F1-8221S
FIS Bulkhead Female-Female Attenuator F1-8221S
Filter technology, vibration and temperature resistant

Filter technology, vibration and temperature resistant

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number F1-8221S
Product Name FIS Bulkhead Female-Female Attenuator
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1310 nm (13100 Å)
Attenuation Range -1 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Beam Splitter, Motorized, High Energy, 1064 nm - VA-CB-1064-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 1064 nm (10640 Å)
View Details
LC Attenuator 20db - FC 4ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 20 dB
View Details
Fiber Optic Bulkhead Attenuator, SC 5dB for 1310nm - FOATSC-31-05D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC
Operational Wavelength Range 1310 nm (13100 Å)
View Details
2 suppliers
FIS SC/APC Male-Female Attenuator - F1-8741C15 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details