F1-0109-9 -- FIS POLISH FILM
Fiber Instrument Sales, Inc./FIS
FIS Polish Film
F1-0109-9
-
Fiber Instrument Sales, Inc./FIS
Technical Specifications
|
Product Category
|
Hand Brushes |
|
Product Number
|
F1-0109-9 |
|
Product Name
|
FIS Polish Film |
|
Length
|
9 inch (229 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Fiber Instrument Sales, Inc./FIS
Length
9 inch (229 mm)
Width
13 inch (330 mm)
Abrasive Type
Aluminum Oxide
View Details
Brush Type / Shape
Strip Brush
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Molding Applications
View Details
Brush Type / Shape
Other Type / Shape; Utility Brushes - Hand Brushes - Steel Wire Hand Scratch Brushes
Brush Filament / Fill Material
Steel; Metal Wire; Black Temp. Wire
Trim Length
1.19 inch (30.16 mm)
View Details