Fiber Instrument Sales, Inc./FIS FIS ST, SMA or FDDI Fixed Attenuator A450-20B

Description
Washer style attenuator, placed at the light source
Description
Washer style attenuator, placed at the light source

Suppliers

Company
Product
Description
Supplier Links
FIS ST, SMA or FDDI Fixed Attenuator - A450-20B - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS ST, SMA or FDDI Fixed Attenuator
A450-20B
FIS ST, SMA or FDDI Fixed Attenuator A450-20B
Washer style attenuator, placed at the light source

Washer style attenuator, placed at the light source

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number A450-20B
Product Name FIS ST, SMA or FDDI Fixed Attenuator
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Variable Attenuator, Ultrafast, 690 - 1040 nm - VA-BB-2-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 690 to 1040 nm (6900 to 10400 Å)
View Details
LC Attenuator 20db - FC 4ATT20DB - Westek Electronics, Inc.
Westek Electronics, Inc.
Specs
Attenuator Type Fixed Attenuation
Connector Type LC
Attenuation Range 20 dB
View Details
Precision Fiber Attenuator , SC / APC, 2db - FOATSCA-02D - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type SC; APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers
FIS SC/APC Male-Female Attenuator - F1-8741C01 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Attenuator Type Fixed Attenuation
Connector Type SC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details