Fiber Instrument Sales, Inc./FIS FIS ST, SMA or FDDI Fixed Attenuator A40D-20R

Description
Washer style attenuator, placed at the light source
Description
Washer style attenuator, placed at the light source

Suppliers

Company
Product
Description
Supplier Links
FIS ST, SMA or FDDI Fixed Attenuator - A40D-20R - Fiber Instrument Sales, Inc./FIS
Oriskany, NY, USA
FIS ST, SMA or FDDI Fixed Attenuator
A40D-20R
FIS ST, SMA or FDDI Fixed Attenuator A40D-20R
Washer style attenuator, placed at the light source

Washer style attenuator, placed at the light source

Supplier's Site

Technical Specifications

  Fiber Instrument Sales, Inc./FIS
Product Category Fiber Optic Attenuators
Product Number A40D-20R
Product Name FIS ST, SMA or FDDI Fixed Attenuator
Attenuator Type Fixed Attenuation
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Variable Attenuator, Ultrafast, 690 - 1040 nm - VA-BB-2-CONEX - Newport MKS
Specs
Attenuator Type Variable Attenuation
Operational Wavelength Range 690 to 1040 nm (6900 to 10400 Å)
View Details
Fiber Variable Optical Attenuator 1-60dB, 1310 or 1550nm, SC/APC, 1M input/output cables 3mm jacket - FOAV-SCA0160-MD0103 - L-com, Inc.
Specs
Cable Type Single Mode
Connector Type APC
Operational Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
2 suppliers
Fiber Attenuator - SC/APC - Charles Industries, LLC
Charles Industries, LLC
Specs
Attenuation Range 1 to 30 dB
View Details
In-Line Optical Attenuators, Flat Wavelength, FC UPC -  - Corning Optical Communications
Specs
Attenuator Type Fixed Attenuation
Connector Type FC
Operational Wavelength Range 1260 to 1580 nm (12600 to 15800 Å)
View Details