Auto shut off & low battery indicator, optional AC power supply
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Fiber Optic Test Sources |
| Product Number | 9055-0000 |
| Product Name | FIS Light Source |
| Emitter Type | Laser Diode |
| Operating Mode | Continuous Wave; 2000 Hz |
| Test Equipment Type | Hand Held |
| Cable Type | Single-mode |