20GB hard drive, pulse mode & light source
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | 5225-110-OTDR |
| Product Name | CMA5000 Singlemode OTDR |
| Test Equipment Type | Hand Held |
| Cable Type | Single-mode |
| Connector Type | FC (optional feature); LC (optional feature); ST (optional feature) |
| Analyzer Features | Internal Disk Drive; Display |