Windows based unit, large high resolution color display
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | 4500D-61-0 |
| Product Name | CMA4500 QUAD OTDR |
| Test Equipment Type | Bench Top |
| Cable Type | Single-mode; Multimode |
| Analyzer Features | Internal Disk Drive; Display |
| Wavelength Range | 850 to 1300 nm (8500 to 13000 Å) |