Windows based unit, large high resolution color display
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Optical Time Domain Reflectometers (OTDR) |
| Product Number | 4500D-25-0 |
| Product Name | CMA4500 SM OTDR |
| Test Equipment Type | Hand Held |
| Cable Type | Single-mode |
| Analyzer Features | Internal Disk Drive; Display |
| Wavelength Range | 1310 to 1550 nm (13100 to 15500 Å) |