Festo Corporation Stop element YSRWJ-8-14-A

Description
Cushioning with self-adjusting, progressive hydraulic shock absorber Gently increasing cushioning force curve Adjustable cushioning stroke End-position sensing with proximity sensor SME/SMT-8 Precision end-position adjustment
Request a Quote Datasheet
Description
Cushioning with self-adjusting, progressive hydraulic shock absorber Gently increasing cushioning force curve Adjustable cushioning stroke End-position sensing with proximity sensor SME/SMT-8 Precision end-position adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stop element - YSRWJ-8-14-A - Festo Corporation
Islandia, NY, United States
Stop element
YSRWJ-8-14-A
Stop element YSRWJ-8-14-A
Cushioning with self-adjusting, progressive hydraulic shock absorber Gently increasing cushioning force curve Adjustable cushioning stroke End-position sensing with proximity sensor SME/SMT-8 Precision end-position adjustment
  • Cushioning with self-adjusting, progressive hydraulic shock absorber
  • Gently increasing cushioning force curve
  • Adjustable cushioning stroke
  • End-position sensing with proximity sensor SME/SMT-8
  • Precision end-position adjustment
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number YSRWJ-8-14-A
Product Name Stop element
Body Material Nickel-plated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Stop element - YSRWJ-7-10-A - Festo Corporation
Specs
Body Material Brass Nickel-plated
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 67.44 lbs (30.59 kg)
View Details
Pneumatic shock absorber - DYEF-M16-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1890 inch (4.8 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic shock absorber - DYEF-M10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1457 inch (3.7 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic shock absorber - DYSS-10-10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details