Festo Corporation Pneumatic shock absorber YSR-16-20-C

Description
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators
Request a Quote Datasheet
Description
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - YSR-16-20-C - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
YSR-16-20-C
Pneumatic shock absorber YSR-16-20-C
Hydraulic shock absorber with path-controlled throttle function Rapidly increasing cushioning force curve Short cushioning stroke Suitable for rotary actuators
  • Hydraulic shock absorber with path-controlled throttle function
  • Rapidly increasing cushioning force curve
  • Short cushioning stroke
  • Suitable for rotary actuators
Supplier's Site Datasheet
Shock Absorber - 24736678 - Radwell International
Willingboro, NJ, United States
Shock Absorber
24736678
Shock Absorber 24736678
SHOCK ABSORBER, SIZE: 16, 20 MM STROKE, 3M/S MAX IMPACT SPEED, PUSHING, SINGLE ACTING, SELF-ADJUSTING, 20 MM CUSHIONING LENGTH, 6N RESET FORCE, -10 TO +80 DEGREES C, (34573). FREE 2 YEAR RADWELL WARRANTY

SHOCK ABSORBER, SIZE: 16, 20 MM STROKE, 3M/S MAX IMPACT SPEED, PUSHING, SINGLE ACTING, SELF-ADJUSTING, 20 MM CUSHIONING LENGTH, 6N RESET FORCE, -10 TO +80 DEGREES C, (34573). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number YSR-16-20-C 24736678
Product Name Pneumatic shock absorber Shock Absorber
Body Material Steel; Steel Galvanized
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Shock Absorber / Damper Type Linear Damper
Dampening Method Hydraulic
Stroke 0.1970 inch (5 mm)
View Details
Pneumatic shock absorber - DYSR-16-20-Y5 - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.7874 inch (20 mm)
Maximum Force (P1) 360 lbs (163 kg)
View Details
2 suppliers
Pneumatic shock absorber - DYEF-G8-M6-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Pneumatic shock absorber - DYSC-25-25-Y1F - Festo Corporation
Specs
Body Material Steel; Galvanized Steel
Stroke 0.9843 inch (25 mm)
Maximum Force (P1) 899 lbs (408 kg)
View Details