Festo Corporation Air solenoid valve VUVS-L30-B52-D-N38-F8

Description
Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS
Request a Quote Datasheet
Description
Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - VUVS-L30-B52-D-N38-F8 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
VUVS-L30-B52-D-N38-F8
Air solenoid valve VUVS-L30-B52-D-N38-F8
Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS
  • Universal valve, sturdy and durable
  • Low-cost with no performance limitations
  • Can be used as individual valves or manifold valves VTUS
Supplier's Site Datasheet
Valves and Control - 2171-VUVS-L30-B52-D-N38-F8-ND - DigiKey
Thief River Falls, MN, United States
Solenoid Valve Sub-Base Mount

Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Solenoid Valve - 67704867 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
67704867
Solenoid Valve 67704867
SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN, W/FLOW CONTROL, PILOT-CONTROLLED, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 5/2 BISTABLE VALVE FUNCTION, OPER PRESSURE 22~145 PSI, FLUID TYPE-AIR/INERT GAS/LIQUID, SUB-BASE MOUNT, 31 MM VALVE SIZE, 2300 L/MIN FLOW RATE, 3/8 NPT PORT, PISTON GATE VALVE DESIGN, W/FLOW CONTROL, PILOT-CONTROLLED, NON-REVERSIBLE FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - VUVS-L30-B52-D-N38-F8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
VUVS-L30-B52-D-N38-F8
Pneumatics, Hydraulics - Valves and Control VUVS-L30-B52-D-N38-F8
Solenoid Valve Sub-Base Mount

Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey Radwell International Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number VUVS-L30-B52-D-N38-F8 2171-VUVS-L30-B52-D-N38-F8-ND 67704867 VUVS-L30-B52-D-N38-F8
Product Name Air solenoid valve Valves and Control Solenoid Valve Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Gate; Solenoid Solenoid Valve Control Valve; Pilot; Gate; Piston; Solenoid Solenoid; Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air Water; Gas; Air Gas Air, Inert Gas, Liquid; Air
Valve Size 1.22 inch (31.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M1H-5LS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Valves and Control - 2171-VTOE-8-D8-T3-M22C-08-V-S-PC-M-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Media Water
Maximum Pressure 0.00 to 7.00 psi (0.0 to 4.93 m H2O)
View Details
Air solenoid valve - CPVSC1-M1H-N-H-M5O - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-3GLS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers