Festo Corporation Air solenoid valve VSVA-B-B52-H-A2-1R5L

Description
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet
Description
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - VSVA-B-B52-H-A2-1R5L - Festo Corporation
Islandia, NY, United States
Air solenoid valve
VSVA-B-B52-H-A2-1R5L
Air solenoid valve VSVA-B-B52-H-A2-1R5L
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
  • Corresponds to ISO 5599-1
  • Electrical connection via central plug
  • Robust metal housing
  • Manifold assembly with mixed sizes possible
Supplier's Site Datasheet
Valves and Control - 2171-VSVA-B-B52-H-A2-1R5L-ND - DigiKey
Thief River Falls, MN, United States
Solenoid Valve Sub-Base Mount

Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - VSVA-B-B52-H-A2-1R5L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
VSVA-B-B52-H-A2-1R5L
Pneumatics, Hydraulics - Valves and Control VSVA-B-B52-H-A2-1R5L
Solenoid Valve Sub-Base Mount

Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Solenoid Valve - 45160986 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
45160986
Solenoid Valve 45160986
SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/ LED, W/O SENSOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, CENTRAL PLUG (M12), W/ LED, W/O SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number VSVA-B-B52-H-A2-1R5L 2171-VSVA-B-B52-H-A2-1R5L-ND VSVA-B-B52-H-A2-1R5L 45160986
Product Name Air solenoid valve Valves and Control Pneumatics, Hydraulics - Valves and Control Solenoid Valve
Valve Type Control Valve; Gate; Solenoid Solenoid Valve Solenoid; Solenoid Valve Plug; Solenoid
Media Air; Compressed Air Water; Gas; Air Air, Inert Gas, Liquid; Air
Maximum Pressure 43.51 to 116.03 psi (30.62 to 81.66 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1CH-5/3B-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3E-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-3/4-D-5M-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Valves and Control - 2171-VZBE-1/2-WA-63-T-2-F0304-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Connection Description Threaded
View Details