Festo Corporation
Pneumatic valve
VLX-2-3/8-MS
Description
Poppet valve
Indirectly actuated
Brass design
In-line mounting
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Poppet valve
Indirectly actuated
Brass design
In-line mounting
Request a Quote
Email Supplier
Datasheet
Suppliers
Poppet valve
Indirectly actuated
Brass design
In-line mounting
- Poppet valve
- Indirectly actuated
- Brass design
- In-line mounting
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Valves |
Industrial Valves |
|
Product Number
|
VLX-2-3/8-MS |
2171-VLX-2-3/8-MS-ND |
|
Product Name
|
Pneumatic valve |
Valves and Control |
|
Valve Type
|
Diaphragm
|
Control Valve; Control Valve
|
|
Primary Material
|
Brass / Bronze
|
|
|
Media
|
Air; Compressed Air
|
|
|
Maximum Pressure
|
14.50 to 145.04 psi (10.21 to 102 m H2O)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve; Gate; Solenoid
Primary Material
Aluminum
Media
Air; Compressed Air
View Details
2 suppliers
Primary Material
Aluminum
Media
Gas; Air; Compressed Air
Valve Size
0.16 inch (4.00 mm)
View Details
2 suppliers
Valve Type
Diaphragm; Solenoid
Media
Air; Compressed Air
Maximum Pressure
7.25 to 145.04 psi (5.1 to 102 m H2O)
View Details
2 suppliers