PNEUMATIC VALVE, VLX SERIES, DIAPHRAGM, G1/4 FITTING CONNECTION, 13 MM NOMINAL WIDTH, 2/2; CLOSED; MONOSTABLE VALVE FUNCTION, 1-10 BAR OPERATING PRESSURE, PILOT-CONTROLLED, 2400 L/MIN STANDARD NOMINAL FLOW RATE, 34432. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | VLX-2-1/4-MS | 2171-VLX-2-1/4-MS-ND | 26935275 |
| Product Name | Pneumatic valve | Valves and Control | Pneumatic Valve |
| Valve Type | Diaphragm | Control Valve; Control Valve | Control Valve; Pilot; Diaphragm |
| Primary Material | Brass / Bronze | ||
| Media | Air; Compressed Air | Air | |
| Maximum Pressure | 14.50 to 145.04 psi (10.21 to 102 m H2O) |