VBOH, HAND SLIDE VALVE, HAND SLIDE VALVE. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Industrial Valves | Industrial Valves | Industrial Valves |
| Product Number | VBOH-32-G34 | 2171-VBOH-32-G34-ND | 45088794 |
| Product Name | Hand slide valve | Valves and Control | Solenoid Valve |
| Valve Type | Ball; Gate | Control Valve; Control Valve | |
| Primary Material | Aluminum | ||
| Media | Air; Compressed Air | ||
| Maximum Pressure | -13.78 to 174.05 psi (-9.7 to 122 m H2O) | -13.80 to 174.00 psi (-9.71 to 122 m H2O) |