Festo Corporation Solenoid coil VACS-C-C1-1A

Description
solenoid coil VACS-C-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.8 VA, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet
Description
solenoid coil VACS-C-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.8 VA, Permissible voltage fluctuation=+/- 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACS-C-C1-1A - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACS-C-C1-1A
Solenoid coil VACS-C-C1-1A
solenoid coil VACS-C-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.8 VA, Permissible voltage fluctuation=+/- 10 %

solenoid coil VACS-C-C1-1A Type C connection pattern, to EN 175 301, 24 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=24 V AC: 50/60 Hz, pick-up power 2.5 VA, holding power 1.8 VA, Permissible voltage fluctuation=+/- 10 %

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACS-C-C1-1A
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE24-M1H-3GL-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-3OL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CDVI5.0-MT2H-3OLS-3GLS - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-3OLS-QS-10 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers