Festo Corporation Solenoid coil VACS-C-C1-16B

Description
solenoid coil VACS-C-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 2.3 VA, holding power 1.7 VA, Surge strength=2,5 kV
Request a Quote Datasheet
Description
solenoid coil VACS-C-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 2.3 VA, holding power 1.7 VA, Surge strength=2,5 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACS-C-C1-16B - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACS-C-C1-16B
Solenoid coil VACS-C-C1-16B
solenoid coil VACS-C-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 2.3 VA, holding power 1.7 VA, Surge strength=2,5 kV

solenoid coil VACS-C-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 2.3 VA, holding power 1.7 VA, Surge strength=2,5 kV

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACS-C-C1-16B
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-CPV10-BS-5/3G-M7-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 36.00 to 145.00 psi (25.34 to 102 m H2O)
Connection Description Threaded
View Details
Air solenoid valve - CPE24-M1H-3GL-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE10-M1BH-5/3ES-M5-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-5/3G-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers