Festo Corporation Solenoid coil VACN-H1-A1-3A

Description
solenoid coil VACN-H1-A1-3A for 14 mm armature tube, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7
Request a Quote Datasheet
Description
solenoid coil VACN-H1-A1-3A for 14 mm armature tube, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACN-H1-A1-3A - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACN-H1-A1-3A
Solenoid coil VACN-H1-A1-3A
solenoid coil VACN-H1-A1-3A for 14 mm armature tube, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7

solenoid coil VACN-H1-A1-3A for 14 mm armature tube, connection pattern type A, to EN 175 301, 230 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACN-H1-A1-3A
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5/3BS-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Solenoid coil - VACF-B-B2-7 - Festo Corporation
Specs
Valve Type Solenoid
Primary Material Steel
Media Temperature 122 to -4 F (50 to -20 C)
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-3GLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CDVI5.0-MT2H-5/3GS - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers