Festo Corporation Solenoid coil VACF-B-C1-16B

Description
solenoid coil VACF-B-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV
Request a Quote Datasheet
Description
solenoid coil VACF-B-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid coil - VACF-B-C1-16B - Festo Corporation
Islandia, NY, United States
Solenoid coil
VACF-B-C1-16B
Solenoid coil VACF-B-C1-16B
solenoid coil VACF-B-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV

solenoid coil VACF-B-C1-16B Type C connection pattern, to EN 175 301, 120 V AC/60 Hz and 110 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=110/120 V AC: 50/60 Hz, pick-up power 4.4 VA, holding power 3.3 VA, Surge strength=2,5 kV

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VACF-B-C1-16B
Product Name Solenoid coil
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M1H-3OLS-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Solenoid coil - VACS-C-C1-1 - Festo Corporation
Specs
Valve Type Solenoid
Primary Material Steel
Connection Description as per EN 175301-803 Form C
View Details
2 suppliers
Air solenoid valve - CPE24-M1H-5/3ES-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE18-M3H-3GL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers