solenoid coil VACF-B-B2-7A Type B connection pattern, industry standard, 48 V AC/50-60 Hz Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V AC: 50/60 Hz, pick-up power 3.9 VA, holding power 2.7 VA, Permissible voltage fluctuation=+/- 10 %
| Festo Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | VACF-B-B2-7A |
| Product Name | Solenoid coil |
| Valve Type | Solenoid |