solenoid coil VACF-B-B2-7 Type B connection pattern, industry standard, 48 V DC Assembly position=Any, Duty cycle=100%, Insulation class=H, Characteristic coil data=48 V DC: 3.4 W, Permissible voltage fluctuation=+/- 10 %
SOLENOID COIL, 48 VDC COIL VOLTAGE, 3.4 WATTS, COPPER STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Industrial Valves | Industrial Valves |
| Product Number | VACF-B-B2-7 | 67691068 |
| Product Name | Solenoid coil | Solenoid Coil |
| Valve Type | Solenoid | Solenoid |